470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 260mOhm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (30 X 40mm) Snap-In 10mm 0.26 Ohm 1.7A 3000h 105°C Medical Bulk Product overview: B43508A9477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.26 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508A9477M000 can be used for catalog matching and distributor lookup.
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, 20%, L/S 10MM, 105C, 30X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 400V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 400V 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3500-ND | 58-B43508A9477M000 | 89100290 | B43508A9477M000 | 29M2053 |
| Product Name | Aluminum Electrolytic Capacitors | 470uF 400V 0.26 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf 400V 20%, Snap-In; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |