EPCOS AG Capacitor B43508A9108M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN, CAPACITANCE 1000 F, VOLTAGE RATING 400V, PRODUCT RANGE B43508 SERIES, LIFETIME @ TEMPERATURE 500 HOURS @ 85 C, CAPACITANCE TOLERANCE 20%, DIAMETER 35MM, LEAD SPACING 10MM ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN, CAPACITANCE 1000 F, VOLTAGE RATING 400V, PRODUCT RANGE B43508 SERIES, LIFETIME @ TEMPERATURE 500 HOURS @ 85 C, CAPACITANCE TOLERANCE 20%, DIAMETER 35MM, LEAD SPACING 10MM ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32292849 - Radwell International
Willingboro, NJ, United States
Capacitor
32292849
Capacitor 32292849
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN, CAPACITANCE 1000 F, VOLTAGE RATING 400V, PRODUCT RANGE B43508 SERIES, LIFETIME @ TEMPERATURE 500 HOURS @ 85 C, CAPACITANCE TOLERANCE 20%, DIAMETER 35MM, LEAD SPACING 10MM ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN, CAPACITANCE 1000 F, VOLTAGE RATING 400V, PRODUCT RANGE B43508 SERIES, LIFETIME @ TEMPERATURE 500 HOURS @ 85 C, CAPACITANCE TOLERANCE 20%, DIAMETER 35MM, LEAD SPACING 10MM ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf 400V 20%, Snap-In; Capacitance Epcos - 29M2029 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf 400V 20%, Snap-In; Capacitance Epcos
29M2029
Aluminum Electrolytic Capacitor 1000Uf 400V 20%, Snap-In; Capacitance Epcos 29M2029
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN; Capacitance:1000µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 400V 20%, SNAP-IN; Capacitance:1000µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 32292849 29M2029
Product Name Capacitor Aluminum Electrolytic Capacitor 1000Uf 400V 20%, Snap-In; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Snap-In
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1.00E9 microF 1000 microF
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details