560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 560UF 20% 450V SNAP Product overview: B43508A5567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43508A5567M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43508 Series, 560 F, 20%, 450 V, 35 mm, 0.22 ohm RoHS Compliant: Yes
CAP ALUM 560UF 20% 450V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6280-ND | 58-B43508A5567M000 | 87X4912 | B43508A5567M000 |
| Product Name | Aluminum Electrolytic Capacitors | 560UF 450V Capacitor | Electrolytic Capacitor, Snap-In, B43508 Series, 560 F, 20%, 450 V, 35 Mm, 0.22 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |