330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 330UF 20% 400V SNAP Product overview: B43505C9337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43505C9337M000 can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 400V SNAP
Electrolytic Capacitor, Snap-in, B43505 Series, 330 F, 20%, 400 V, 35 mm, 0.27 ohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6139-ND | 58-B43505C9337M000 | B43505C9337M000 | 18T7288 |
| Product Name | Aluminum Electrolytic Capacitors | 330UF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43505 Series, 330 F, 20%, 400 V, 35 Mm, 0.27 Ohm Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |