EPCOS AG 47uF 400V 1.86 Ohm Capacitor B43504A9476M000

Description
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 10mm 1.86 Ohm 0.39A 3000h 105°C Medical Bulk Product overview: B43504A9476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.86 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.86 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9476M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 10mm 1.86 Ohm 0.39A 3000h 105°C Medical Bulk Product overview: B43504A9476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.86 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.86 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9476M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 400V 1.86 Ohm Capacitor
58-B43504A9476M000
47uF 400V 1.86 Ohm Capacitor 58-B43504A9476M000
Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 10mm 1.86 Ohm 0.39A 3000h 105°C Medical Bulk Product overview: B43504A9476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.86 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.86 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9476M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 400V 20% (22 X 25mm) Snap-In 10mm 1.86 Ohm 0.39A 3000h 105°C Medical Bulk Product overview: B43504A9476M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 400V, 1.86 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 400V, 1.86 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9476M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4256-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4256-ND
Aluminum Electrolytic Capacitors 495-4256-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86kOhm @ 100Hz 3000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86kOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43504 Series, 47 F, 20%, 400 V, 22 Mm, 1.87 Ohm Rohs Compliant Epcos - 25M8182 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 47 F, 20%, 400 V, 22 Mm, 1.87 Ohm Rohs Compliant Epcos
25M8182
Electrolytic Capacitor, Snap-In, B43504 Series, 47 F, 20%, 400 V, 22 Mm, 1.87 Ohm Rohs Compliant Epcos 25M8182
Electrolytic Capacitor, Snap-in, B43504 Series, 47 F, 20%, 400 V, 22 mm, 1.87 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 47 F, 20%, 400 V, 22 mm, 1.87 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A9476M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A9476M000
Capacitors - Aluminum Electrolytic Capacitors B43504A9476M000
CAP ALUM 47UF 20% 400V SNAP

CAP ALUM 47UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504A9476M000 495-4256-ND 25M8182 B43504A9476M000
Product Name 47uF 400V 1.86 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 47 F, 20%, 400 V, 22 Mm, 1.87 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details