CAP ALUM 390UF 20% 400V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 390UF, 400V, 30X50 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Snap In 400VDC 390uF 20% PVC Short 4.5mm Term
| Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B43504A9397M007 | 141900856 | B43504A9397M007 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |