CAP ALUM 150UF 20% 400V SNAP Product overview: B43504A9157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9157M000 can be used for catalog matching and distributor lookup.
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 590mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 150UF 20% 400V SNAP
Electrolytic Capacitor, Snap-in, B43504 Series, 150 F, 20%, 400 V, 22 mm, 0.59 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43504A9157M000 | 495-4255-ND | B43504A9157M000 | 25M8180 |
| Product Name | 150UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43504 Series, 150 F, 20%, 400 V, 22 Mm, 0.59 Ohm Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |