EPCOS AG 100uF 400V 0.88 Ohm Capacitor B43504A9107M000

Description
Cap Aluminum Lytic 100uF 400V 20% (22 X 35mm) Snap-In 10mm 0.88 Ohm 0.64A 3000h 105°C Medical Bulk Product overview: B43504A9107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 0.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 0.88 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 400V 20% (22 X 35mm) Snap-In 10mm 0.88 Ohm 0.64A 3000h 105°C Medical Bulk Product overview: B43504A9107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 0.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 0.88 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 400V 0.88 Ohm Capacitor
58-B43504A9107M000
100uF 400V 0.88 Ohm Capacitor 58-B43504A9107M000
Cap Aluminum Lytic 100uF 400V 20% (22 X 35mm) Snap-In 10mm 0.88 Ohm 0.64A 3000h 105°C Medical Bulk Product overview: B43504A9107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 0.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 0.88 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9107M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 400V 20% (22 X 35mm) Snap-In 10mm 0.88 Ohm 0.64A 3000h 105°C Medical Bulk Product overview: B43504A9107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 0.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 0.88 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A9107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4254-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4254-ND
Aluminum Electrolytic Capacitors 495-4254-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 880mOhm @ 100Hz 3000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 880mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A9107M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A9107M000
Capacitors - Aluminum Electrolytic Capacitors B43504A9107M000
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 400 V, 22 Mm, 0.88 Ohm Rohs Compliant Epcos - 25M8179 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 400 V, 22 Mm, 0.88 Ohm Rohs Compliant Epcos
25M8179
Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 400 V, 22 Mm, 0.88 Ohm Rohs Compliant Epcos 25M8179
Electrolytic Capacitor, Snap-in, B43504 Series, 100 F, 20%, 400 V, 22 mm, 0.88 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 100 F, 20%, 400 V, 22 mm, 0.88 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504A9107M000 495-4254-ND B43504A9107M000 25M8179
Product Name 100uF 400V 0.88 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 100 F, 20%, 400 V, 22 Mm, 0.88 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers