Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 0.29 Ohm 2.1A 3000h 105°C Medical Bulk Product overview: B43504A5477M002 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 0.29 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 0.29 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A5477M002 can be used for catalog matching and distributor lookup.
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 290mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 450V SNAP
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN-3 PIN, 470UF, 450V, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Snap In 450VDC 470uF 20% PVC 3 Terms 4.5mm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43504A5477M002 | 495-B43504A5477M002-ND | B43504A5477M002 | 130431891 | B43504A5477M002 |
| Product Name | 470uF 450V 0.29 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts |