EPCOS AG 220uF 250V 0.58 Ohm Capacitor B43504A2227M000

Description
Cap Aluminum Lytic 220uF 250V 20% (22 X 30mm) Snap-In 10mm 0.58 Ohm 0.89A 3000h 105°C Medical Bulk Product overview: B43504A2227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A2227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 250V 20% (22 X 30mm) Snap-In 10mm 0.58 Ohm 0.89A 3000h 105°C Medical Bulk Product overview: B43504A2227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A2227M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 250V 0.58 Ohm Capacitor
58-B43504A2227M000
220uF 250V 0.58 Ohm Capacitor 58-B43504A2227M000
Cap Aluminum Lytic 220uF 250V 20% (22 X 30mm) Snap-In 10mm 0.58 Ohm 0.89A 3000h 105°C Medical Bulk Product overview: B43504A2227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A2227M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 250V 20% (22 X 30mm) Snap-In 10mm 0.58 Ohm 0.89A 3000h 105°C Medical Bulk Product overview: B43504A2227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 0.58 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 0.58 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43504A2227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4250-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4250-ND
Aluminum Electrolytic Capacitors 495-4250-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 3000 Hrs @ 105°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 250 V, 22 Mm, 0.58 Ohm Rohs Compliant Epcos - 25M8176 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 250 V, 22 Mm, 0.58 Ohm Rohs Compliant Epcos
25M8176
Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 250 V, 22 Mm, 0.58 Ohm Rohs Compliant Epcos 25M8176
Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 250 V, 22 mm, 0.58 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43504 Series, 220 F, 20%, 250 V, 22 mm, 0.58 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43504A2227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43504A2227M000
Capacitors - Aluminum Electrolytic Capacitors B43504A2227M000
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43504A2227M000 495-4250-ND 25M8176 B43504A2227M000
Product Name 220uF 250V 0.58 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43504 Series, 220 F, 20%, 250 V, 22 Mm, 0.58 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details