EPCOS AG 68UF 385V Capacitor B43501A3686M000

Description
CAP ALUM 68UF 20% 385V SNAP Product overview: B43501A3686M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A3686M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 68UF 20% 385V SNAP Product overview: B43501A3686M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A3686M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68UF 385V Capacitor
58-B43501A3686M000
68UF 385V Capacitor 58-B43501A3686M000
CAP ALUM 68UF 20% 385V SNAP Product overview: B43501A3686M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A3686M000 can be used for catalog matching and distributor lookup.

CAP ALUM 68UF 20% 385V SNAP Product overview: B43501A3686M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 385V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 385V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43501A3686M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43501A3686M000 - 763356-B43501A3686M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43501A3686M000
763356-B43501A3686M000
Aluminum Capacitors - B43501A3686M000 763356-B43501A3686M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 763356-B43501A3686M0 00 Series: B43501 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 385V Applications: General Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Impedance: 1.56 Ohm ESR (Equivalent Series Resistance): 980 mOhm @ 100Hz Lifetime @ Temp.: 10000 Hrs @ 85°C Polarization: Polar Family Name: B43501 Categories: Capacitors Dimension: 0.866" Dia (22.00mm) Ripple Current - Low Frequency: 610mA @ 100Hz Height - Seated (Maximum): 1.063" (27.00mm) Alternative Parts (Cross-Reference): ECOS2TA680BB; ECEC2TA680CA; ECOS2TA680BA; ; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 763356-B43501A3686M000
Series: B43501
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 385V
Applications: General
Capacitance: 68μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Impedance: 1.56 Ohm
ESR (Equivalent Series Resistance): 980 mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Family Name: B43501
Categories: Capacitors
Dimension: 0.866" Dia (22.00mm)
Ripple Current - Low Frequency: 610mA @ 100Hz
Height - Seated (Maximum): 1.063" (27.00mm)
Alternative Parts (Cross-Reference): ECOS2TA680BB; ECEC2TA680CA; ECOS2TA680BA; ;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43501A3686M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43501A3686M000
Capacitors - Aluminum Electrolytic Capacitors B43501A3686M000
CAP ALUM 68UF 20% 385V SNAP

CAP ALUM 68UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43501A3686M000 763356-B43501A3686M000 B43501A3686M000
Product Name 68UF 385V Capacitor Aluminum Capacitors - B43501A3686M000 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details