TDK U.S.A. Corporation Capacitor B43458A9688M

Description
CAPACITOR, ELECTROLYTIC, WITH SCREW TERMINALS, SERIES/TYPE: B43458, THREADED STUD MOUNTING, 6800UF (M), 400V, RADIAL, 20%, LS 31.70MM, 85C, 76.9X144..2MM. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, ELECTROLYTIC, WITH SCREW TERMINALS, SERIES/TYPE: B43458, THREADED STUD MOUNTING, 6800UF (M), 400V, RADIAL, 20%, LS 31.70MM, 85C, 76.9X144..2MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 49259041 - Radwell International
Willingboro, NJ, United States
Capacitor
49259041
Capacitor 49259041
CAPACITOR, ELECTROLYTIC, WITH SCREW TERMINALS, SERIES/TYPE: B43458, THREADED STUD MOUNTING, 6800UF (M), 400V, RADIAL, 20%, LS 31.70MM, 85C, 76.9X144..2MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, WITH SCREW TERMINALS, SERIES/TYPE: B43458, THREADED STUD MOUNTING, 6800UF (M), 400V, RADIAL, 20%, LS 31.70MM, 85C, 76.9X144..2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 49259041
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details