3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 12000 Hrs @ 85°C
CAP, 3300UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES
CAP ALUM 3300UF 20% 400V SCREW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6421-ND | 76AH9164 | B43458A9338M000 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 3300Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |