CAP ALUM 4700UF 20% 400V SCREW Product overview: B43456A9478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43456A9478M000 can be used for catalog matching and distributor lookup.
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 12000 Hrs @ 85°C
Win Source Part Number: 1047721-B43456A9478M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43456
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.161" (105.70mm)
Standard Package: 16
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 1.248" (31.70mm)
Impedance: 17 mOhms
ESR (Equivalent Series Resistance): 16mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.028" Dia (76.90mm)
Alternative Parts (Cross-Reference): MLS442M040EK1C; HVMLS442M040EK0C; MLS442M040EK1A; EKMH500VNN472MP45T; EKMH250VNN472MP25T; NRLM472M50V25X30F;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43456A9478M,495-423
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 14 A @ 100 Hz
CAP ALUM 4700UF 20% 400V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43456A9478M000 | 495-4237-ND | 1047721-B43456A9478M000 | B43456A9478M000 |
| Product Name | 4700UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |