EPCOS AG Aluminum Electrolytic Capacitors B43456A9338M000

Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-4236-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4236-ND
Aluminum Electrolytic Capacitors 495-4236-ND
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 12000 Hrs @ 85°C

3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 3300Uf, 400V, Screw; Capacitance Epcos - 13J5302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 3300Uf, 400V, Screw; Capacitance Epcos
13J5302
Cap, Alu Elec, 3300Uf, 400V, Screw; Capacitance Epcos 13J5302
CAP, ALU ELEC, 3300UF, 400V, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Series Name:B43456; Product Diameter:64.3mm RoHS Compliant: Yes

CAP, ALU ELEC, 3300UF, 400V, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Series Name:B43456; Product Diameter:64.3mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43456A9338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43456A9338M000
Capacitors - Aluminum Electrolytic Capacitors B43456A9338M000
CAP ALUM 3300UF 20% 400V SCREW

CAP ALUM 3300UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-4236-ND 13J5302 B43456A9338M000
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 3300Uf, 400V, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers