EPCOS AG Aluminum Electrolytic Capacitors B43456A5228M000

Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 50mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 50mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-4233-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4233-ND
Aluminum Electrolytic Capacitors 495-4233-ND
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 50mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 50mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43456A5228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43456A5228M000
Capacitors - Aluminum Electrolytic Capacitors B43456A5228M000
CAP ALUM 2200UF 20% 450V SCREW

CAP ALUM 2200UF 20% 450V SCREW

Supplier's Site
Capacitor - 61665106 - Radwell International
Willingboro, NJ, United States
Capacitor
61665106
Capacitor 61665106
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2200UF, 450V, 64.3X105.7 MM, 28.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2200UF, 450V, 64.3X105.7 MM, 28.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 495-4233-ND B43456A5228M000 61665106
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers