EPCOS AG Aluminum Electrolytic Capacitors B43456A5108M000

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 120mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 120mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-4231-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4231-ND
Aluminum Electrolytic Capacitors 495-4231-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 120mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 120mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43456A5108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43456A5108M000
Capacitors - Aluminum Electrolytic Capacitors B43456A5108M000
CAP ALUM 1000UF 20% 450V SCREW

CAP ALUM 1000UF 20% 450V SCREW

Supplier's Site
Cap, Alu Elec, 1000Uf, 450V, Screw; Capacitance Epcos - 13J5291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 450V, Screw; Capacitance Epcos
13J5291
Cap, Alu Elec, 1000Uf, 450V, Screw; Capacitance Epcos 13J5291
CAP, ALU ELEC, 1000UF, 450V, SCREW; Capacitance:1000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Series Name:B43456; Product Diameter:51.6mm; ESR:0.22ohmRoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 450V, SCREW; Capacitance:1000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Series Name:B43456; Product Diameter:51.6mm; ESR:0.22ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-4231-ND B43456A5108M000 13J5291
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 1000Uf, 450V, Screw; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers