TDK Corporation Aluminum Electrolytic Capacitors - Pulse Applications B43416C9707A000

Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - Pulse Applications - B43416C9707A000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors - Pulse Applications
B43416C9707A000
Aluminum Electrolytic Capacitors - Pulse Applications B43416C9707A000
Aluminum Electrolytic Capacitors - Pulse Applications

Aluminum Electrolytic Capacitors - Pulse Applications

Supplier's Site
Singapore, Singapore
700uF 400V Capacitor
58-B43416C9707A000
700uF 400V Capacitor 58-B43416C9707A000
Cap Aluminum Lytic 700uF 400V -10% to 20% (35 X 45mm) Snap-In 10mm 100000h 60°C Bulk Product overview: B43416C9707A000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 700uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43416C9707A000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 700uF 400V -10% to 20% (35 X 45mm) Snap-In 10mm 100000h 60°C Bulk Product overview: B43416C9707A000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 700uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43416C9707A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43416C9707A000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43416C9707A000-ND
Aluminum Electrolytic Capacitors 495-B43416C9707A000-ND
700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100000 Hrs @ 60°C

700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43416C9707A000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43416C9707A000
Capacitors - Aluminum Electrolytic Capacitors B43416C9707A000
CAP ALUM 700UF 400V SNAP

CAP ALUM 700UF 400V SNAP

Supplier's Site
Capacitor - 141822199 - Radwell International
Willingboro, NJ, United States
Capacitor
141822199
Capacitor 141822199
CAPACITOR, SNAP, ELECTROLYTIC, 700 UF, 400 V, 2 PIN, 35 X 45 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP, ELECTROLYTIC, 700 UF, 400 V, 2 PIN, 35 X 45 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43416C9707A000 58-B43416C9707A000 495-B43416C9707A000-ND B43416C9707A000 141822199
Product Name Aluminum Electrolytic Capacitors - Pulse Applications 700uF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 700 microF 700 microF 700 microF 700 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance -10 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details