Aluminum Electrolytic Capacitors - Pulse Applications
CAP ALUM 3000UF 330V SOLDER LUG Product overview: B43415C8308A000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000UF, 330V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000UF, 330V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43415C8308A000 can be used for catalog matching and distributor lookup.
3000µF 330V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 100000 Hrs @ 60°C
Aluminum Electrolytic Capacitors - Radial Leaded 330VDC 3000uF 20% Solder Lug
CAP ALUM 3000UF 330V SOLDER LUG
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43415C8308A000 | 58-B43415C8308A000 | B43415C8308A000-ND | B43415C8308A000 | B43415C8308A000 |
| Product Name | Aluminum Electrolytic Capacitors - Pulse Applications | 3000UF 330V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3000 microF | 3000 microF | 3000 microF | 3000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) |