TDK Corporation Aluminum Electrolytic Capacitors - Pulse Applications B43415C3218A000

Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Pulse Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - Pulse Applications - B43415C3218A000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors - Pulse Applications
B43415C3218A000
Aluminum Electrolytic Capacitors - Pulse Applications B43415C3218A000
Aluminum Electrolytic Capacitors - Pulse Applications

Aluminum Electrolytic Capacitors - Pulse Applications

Supplier's Site
Aluminum Electrolytic Capacitors - B43415C3218A000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43415C3218A000-ND
Aluminum Electrolytic Capacitors B43415C3218A000-ND
2100µF 300V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 100000 Hrs @ 60°C

2100µF 300V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 100000 Hrs @ 60°C

Buy Now Datasheet
Singapore, Singapore
2100uF 300V Capacitor
58-B43415C3218A000
2100uF 300V Capacitor 58-B43415C3218A000
Cap Aluminum Lytic 2100uF 300V -10% to 20% (35 X 65mm) Solder Lug 100000h 60°C Bulk Product overview: B43415C3218A000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 300V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43415C3218A000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2100uF 300V -10% to 20% (35 X 65mm) Solder Lug 100000h 60°C Bulk Product overview: B43415C3218A000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 300V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43415C3218A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43415C3218A000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43415C3218A000
Capacitors - Aluminum Electrolytic Capacitors B43415C3218A000
CAP ALUM 2100UF 300V SOLDER LUG

CAP ALUM 2100UF 300V SOLDER LUG

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43415C3218A000 B43415C3218A000-ND 58-B43415C3218A000 B43415C3218A000
Product Name Aluminum Electrolytic Capacitors - Pulse Applications Aluminum Electrolytic Capacitors 2100uF 300V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2100 microF 2100 microF 2100 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details