EPCOS AG Aluminum Electrolytic Capacitors B43310C9228M000

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3654-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3654-ND
Aluminum Electrolytic Capacitors 495-3654-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43310C9228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310C9228M000
Capacitors - Aluminum Electrolytic Capacitors B43310C9228M000
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-3654-ND B43310C9228M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers