EPCOS AG Aluminum Electrolytic Capacitors B43310A9338M000

Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-3656-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-3656-ND
Aluminum Electrolytic Capacitors 495-3656-ND
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C

3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3300UF 400V Capacitor
58-B43310A9338M000
3300UF 400V Capacitor 58-B43310A9338M000
CAP ALUM 3300UF 20% 400V SCREW Product overview: B43310A9338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 400V SCREW Product overview: B43310A9338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43310A9338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 156342555 - Radwell International
Willingboro, NJ, United States
Capacitor
156342555
Capacitor 156342555
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 3300UF, 400V, 64.3X115 MM, 28.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 3300UF, 400V, 64.3X115 MM, 28.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43310A9338M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43310A9338M000
Capacitors - Aluminum Electrolytic Capacitors B43310A9338M000
CAP ALUM 3300UF 20% 400V SCREW

CAP ALUM 3300UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-3656-ND 58-B43310A9338M000 156342555 B43310A9338M000
Product Name Aluminum Electrolytic Capacitors 3300UF 400V Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers