EPCOS AG 1000uF Capacitor B43254C2108M000

Description
Aluminum Electrolytic Capacitors - Snap In 200VDC 1000uF 20% Long Life Product overview: B43254C2108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Snap In 200VDC 1000uF 20% Long Life Product overview: B43254C2108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF Capacitor
58-B43254C2108M000
1000uF Capacitor 58-B43254C2108M000
Aluminum Electrolytic Capacitors - Snap In 200VDC 1000uF 20% Long Life Product overview: B43254C2108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M000 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Snap In 200VDC 1000uF 20% Long Life Product overview: B43254C2108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43254C2108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43254C2108M000 - 1150785-B43254C2108M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43254C2108M000
1150785-B43254C2108M000
Aluminum Capacitors - B43254C2108M000 1150785-B43254C2108M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150785-B43254C2108M 000 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150785-B43254C2108M000
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B43254C2108M000 1150785-B43254C2108M000
Product Name 1000uF Capacitor Aluminum Capacitors - B43254C2108M000
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details