TDK-Lambda Americas Inc., High Power Division Aluminum Capacitors - B43252B2227M. B43252B2227M.

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047711-B43252B2227M . Packaging: Bulk Termination: Snap in Voltage Rating: 200 V Height - Seated (Max): 21.9964 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Polarity: Polar Ripple Current: 840 mA Height: 20 mm Diameter: 25.4 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-TP1V221L; 50RX30220M10X20; UBW1H221MPD; EEU-TP1V221LB; UBW1H221MPD1TD; UPS1J221MPD1TD; EEUTA1H221B43252B222 7M; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V Lead Pitch: 10 mm Lead Diameter: 800 µm Life (Hours): 2000 hours
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047711-B43252B2227M . Packaging: Bulk Termination: Snap in Voltage Rating: 200 V Height - Seated (Max): 21.9964 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Polarity: Polar Ripple Current: 840 mA Height: 20 mm Diameter: 25.4 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-TP1V221L; 50RX30220M10X20; UBW1H221MPD; EEU-TP1V221LB; UBW1H221MPD1TD; UPS1J221MPD1TD; EEUTA1H221B43252B222 7M; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V Lead Pitch: 10 mm Lead Diameter: 800 µm Life (Hours): 2000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B43252B2227M. - 1047711-B43252B2227M. - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43252B2227M.
1047711-B43252B2227M.
Aluminum Capacitors - B43252B2227M. 1047711-B43252B2227M.
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047711-B43252B2227M . Packaging: Bulk Termination: Snap in Voltage Rating: 200 V Height - Seated (Max): 21.9964 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Polarity: Polar Ripple Current: 840 mA Height: 20 mm Diameter: 25.4 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEU-TP1V221L; 50RX30220M10X20; UBW1H221MPD; EEU-TP1V221LB; UBW1H221MPD1TD; UPS1J221MPD1TD; EEUTA1H221B43252B222 7M; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V Lead Pitch: 10 mm Lead Diameter: 800 µm Life (Hours): 2000 hours

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047711-B43252B2227M.
Packaging: Bulk
Termination: Snap in
Voltage Rating: 200 V
Height - Seated (Max): 21.9964 mm
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
Polarity: Polar
Ripple Current: 840 mA
Height: 20 mm
Diameter: 25.4 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEU-TP1V221L; 50RX30220M10X20; UBW1H221MPD; EEU-TP1V221LB; UBW1H221MPD1TD; UPS1J221MPD1TD; EEUTA1H221B43252B2227M;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 200 V
Lead Pitch: 10 mm
Lead Diameter: 800 µm
Life (Hours): 2000 hours

Buy Now
Singapore, Singapore
220uF 200V 840mA Capacitor
58-B43252B2227M.
220uF 200V 840mA Capacitor 58-B43252B2227M.
Cap Aluminum 220uF 200V 20% (25.4 X 20mm) 10mm 840mA 2000 hr 105°C Bulk Product overview: B43252B2227M. from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 200V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 200V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B2227M. can be used for catalog matching and distributor lookup.

Cap Aluminum 220uF 200V 20% (25.4 X 20mm) 10mm 840mA 2000 hr 105°C Bulk Product overview: B43252B2227M. from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 200V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 200V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252B2227M. can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1047711-B43252B2227M. 58-B43252B2227M.
Product Name Aluminum Capacitors - B43252B2227M. 220uF 200V 840mA Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers