EPCOS AG 470uF 450V 1.89A Capacitor B43252A5477M000

Description
Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 1.89A 2000h 105°C Bulk Product overview: B43252A5477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1.89A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1.89A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252A5477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 1.89A 2000h 105°C Bulk Product overview: B43252A5477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1.89A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1.89A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252A5477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 450V 1.89A Capacitor
58-B43252A5477M000
470uF 450V 1.89A Capacitor 58-B43252A5477M000
Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 1.89A 2000h 105°C Bulk Product overview: B43252A5477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1.89A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1.89A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252A5477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 1.89A 2000h 105°C Bulk Product overview: B43252A5477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1.89A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1.89A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43252A5477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6209-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6209-ND
Aluminum Electrolytic Capacitors 495-6209-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43252A5477M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43252A5477M000
Capacitors - Aluminum Electrolytic Capacitors B43252A5477M000
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43252A5477M000 495-6209-ND B43252A5477M000
Product Name 470uF 450V 1.89A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details