EPCOS AG 100UF 350V Capacitor B43231B4107M000

Description
CAP ALUM 100UF 20% 350V SNAP Product overview: B43231B4107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B4107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 350V SNAP Product overview: B43231B4107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B4107M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 350V Capacitor
58-B43231B4107M000
100UF 350V Capacitor 58-B43231B4107M000
CAP ALUM 100UF 20% 350V SNAP Product overview: B43231B4107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B4107M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 350V SNAP Product overview: B43231B4107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43231B4107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-76922-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76922-ND
Aluminum Electrolytic Capacitors 495-76922-ND
100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43231B4107M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43231B4107M000
Capacitors - Aluminum Electrolytic Capacitors B43231B4107M000
CAP ALUM 100UF 20% 350V SNAP

CAP ALUM 100UF 20% 350V SNAP

Supplier's Site
Capacitor - 87295494 - Radwell International
Willingboro, NJ, United States
Capacitor
87295494
Capacitor 87295494
CAPACITOR, SNAP IN, ALUM ELECT, 350V, 100UF, 25X20MM 10LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ALUM ELECT, 350V, 100UF, 25X20MM 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43231B4107M000 495-76922-ND B43231B4107M000 87295494
Product Name 100UF 350V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details