EPCOS AG Aluminum Electrolytic Capacitors B41896D7107M000

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.516Ohm @ 120Hz 7000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.516Ohm @ 120Hz 7000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6010-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6010-ND
Aluminum Electrolytic Capacitors 495-6010-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.516Ohm @ 120Hz 7000 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.516Ohm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
100UF 35V Capacitor
58-B41896D7107M000
100UF 35V Capacitor 58-B41896D7107M000
CAP ALUM 100UF 20% 35V RADIAL Product overview: B41896D7107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D7107M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 35V RADIAL Product overview: B41896D7107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896D7107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896D7107M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896D7107M000
Capacitors - Aluminum Electrolytic Capacitors B41896D7107M000
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-6010-ND 58-B41896D7107M000 B41896D7107M000
Product Name Aluminum Electrolytic Capacitors 100UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details