EPCOS AG Aluminum Electrolytic Capacitors B41896C7397M

Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 389mOhm @ 120Hz 7000 Hrs @ 125°C
Request a Quote Datasheet
Description
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 389mOhm @ 120Hz 7000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B41896C7397M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C7397M-ND
Aluminum Electrolytic Capacitors 495-B41896C7397M-ND
390µF 35V Aluminum Electrolytic Capacitors Radial, Can 389mOhm @ 120Hz 7000 Hrs @ 125°C

390µF 35V Aluminum Electrolytic Capacitors Radial, Can 389mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C7397M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C7397M
Capacitors - Aluminum Electrolytic Capacitors B41896C7397M
CAP ALUM 390UF 20% 35V RADIAL

CAP ALUM 390UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-B41896C7397M-ND B41896C7397M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details