EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41896C7337M008

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41896C7337M008 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41896C7337M008
Aluminum Electrolytic Capacitors: Single-ended B41896C7337M008
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B41896C7337M008TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C7337M008TB-ND
Aluminum Electrolytic Capacitors 495-B41896C7337M008TB-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 74mOhm @ 10kHz 3500 Hrs @ 125°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 74mOhm @ 10kHz 3500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-B41896C7337M008CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41896C7337M008CT-ND
Aluminum Electrolytic Capacitors 495-B41896C7337M008CT-ND
CAP ALUM 330UF 20% 35V RADIAL TH

CAP ALUM 330UF 20% 35V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C7337M008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C7337M008
Capacitors - Aluminum Electrolytic Capacitors B41896C7337M008
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Cap, 330Μf, 35V, 20%; Capacitance Epcos - 16AC3072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, 20%; Capacitance Epcos
16AC3072
Cap, 330Μf, 35V, 20%; Capacitance Epcos 16AC3072
CAP, 330µF, 35V, 20%; Capacitance:330µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 35V, 20%; Capacitance:330µF; Voltage Rating:35V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41896C7337M008 495-B41896C7337M008TB-ND B41896C7337M008 16AC3072
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Μf, 35V, 20%; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers