Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 2700UF 20% 35V RADIAL Product overview: B41896C7278M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7278M000 can be used for catalog matching and distributor lookup.
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 120Hz 7000 Hrs @ 125°C
CAP ALUM 2700UF 20% 35V RADIAL
CAP ALUM 2700UF 20% 35V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2700uF 20% STD Leads
CAP, 2700µF, 35V, 20% ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896C7278M000 | 58-B41896C7278M000 | 495-B41896C7278M000-ND | B41896C7278M000 | B41896C7278M000 | B41896C7278M000 | 16AC3071 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 2700UF 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 2700Μf, 35V, 20% Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF | 2700 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| RoHS Compliant | Yes | Yes |