Aluminum Electrolytic Capacitors: Single-ended
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 84mOhm @ 120Hz 7000 Hrs @ 125°C
CAP ALUM 1800UF 20% 35V RADIAL Product overview: B41896C7188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C7188M000 can be used for catalog matching and distributor lookup.
CAP, 1800µF, 35V, 20% ROHS COMPLIANT: YES
CAP ALUM 1800UF 20% 35V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 1800uF 20% STD Leads
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896C7188M000 | 495-B41896C7188M000-ND | 58-B41896C7188M000 | 16AC3069 | B41896C7188M000 | B41896C7188M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 1800UF 35V Capacitor | Cap, 1800Μf, 35V, 20% Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| Applications | Automotive | Automotive; Automotive |