Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 4700UF 20% 25V RADIAL Product overview: B41896C5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C5478M000 can be used for catalog matching and distributor lookup.
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 60mOhm @ 120Hz 7000 Hrs @ 125°C
CAP ALUM 4700UF 20% 25V RADIAL
CAP ALUM 4700UF 20% 25V RADIAL
CAP, 4700µF, 25V, 20%; Capacitance:4700µF; Voltage Rating:25V; Product Range:B41896 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896C5478M000 | 58-B41896C5478M000 | B41896C5478M000-ND | B41896C5478M000 | B41896C5478M000 | 16AC3064 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 4700UF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 4700Μf, 25V, 20%; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| RoHS Compliant | Yes | Yes |