Aluminum Electrolytic Capacitors: Single-ended
3900µF 25V Aluminum Electrolytic Capacitors Radial, Can 22mOhm @ 10kHz 7000 Hrs @ 125°C
CAP ALUM 3900UF 20% 25V RADIAL
CAP ALUM 3900UF 20% 25V RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41896C5398M002 | 495-B41896C5398M002-ND | B41896C5398M002 | B41896C5398M002 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Applications | Automotive | Automotive; Automotive |