EPCOS AG Aluminum Capacitors - B41896C4108M000 B41896C4108M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 770979-B41896C4108M0 00 Series: B41896 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial, Can Voltage Rating: 16V Applications: Automotive Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 55 mOhm ESR (Equivalent Series Resistance): 215 mOhm @ 120Hz Lifetime @ Temp.: 7000 Hrs @ 125°C Polarization: Polar Family Name: B41896 Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - High Frequency: 1.82A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Alternative Parts (Cross-Reference): WGR102M1CI20ME; RXJ102M1CBKF1320T; RZW102M1CBKF1316T; RZW102M1CSAF1316P; Introduction Date: May 23, 2005 ECCN: EAR99 Country of Origin: Brazil Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 770979-B41896C4108M0 00 Series: B41896 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial, Can Voltage Rating: 16V Applications: Automotive Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 55 mOhm ESR (Equivalent Series Resistance): 215 mOhm @ 120Hz Lifetime @ Temp.: 7000 Hrs @ 125°C Polarization: Polar Family Name: B41896 Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - High Frequency: 1.82A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Alternative Parts (Cross-Reference): WGR102M1CI20ME; RXJ102M1CBKF1320T; RZW102M1CBKF1316T; RZW102M1CSAF1316P; Introduction Date: May 23, 2005 ECCN: EAR99 Country of Origin: Brazil Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B41896C4108M000 - 770979-B41896C4108M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41896C4108M000
770979-B41896C4108M000
Aluminum Capacitors - B41896C4108M000 770979-B41896C4108M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 770979-B41896C4108M0 00 Series: B41896 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial, Can Voltage Rating: 16V Applications: Automotive Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 55 mOhm ESR (Equivalent Series Resistance): 215 mOhm @ 120Hz Lifetime @ Temp.: 7000 Hrs @ 125°C Polarization: Polar Family Name: B41896 Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - High Frequency: 1.82A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Alternative Parts (Cross-Reference): WGR102M1CI20ME; RXJ102M1CBKF1320T; RZW102M1CBKF1316T; RZW102M1CSAF1316P; Introduction Date: May 23, 2005 ECCN: EAR99 Country of Origin: Brazil Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 770979-B41896C4108M000
Series: B41896
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial, Can
Voltage Rating: 16V
Applications: Automotive
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 55 mOhm
ESR (Equivalent Series Resistance): 215 mOhm @ 120Hz
Lifetime @ Temp.: 7000 Hrs @ 125°C
Polarization: Polar
Family Name: B41896
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - High Frequency: 1.82A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Alternative Parts (Cross-Reference): WGR102M1CI20ME; RXJ102M1CBKF1320T; RZW102M1CBKF1316T; RZW102M1CSAF1316P;
Introduction Date: May 23, 2005
ECCN: EAR99
Country of Origin: Brazil
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1000UF 16V Capacitor
58-B41896C4108M000
1000UF 16V Capacitor 58-B41896C4108M000
CAP ALUM 1000UF 20% 16V RADIAL Product overview: B41896C4108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C4108M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 16V RADIAL Product overview: B41896C4108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41896C4108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6042-ND
Aluminum Electrolytic Capacitors 495-6042-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 215mOhm @ 120Hz 7000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 215mOhm @ 120Hz 7000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41896C4108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41896C4108M000
Capacitors - Aluminum Electrolytic Capacitors B41896C4108M000
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 770979-B41896C4108M000 58-B41896C4108M000 495-6042-ND B41896C4108M000
Product Name Aluminum Capacitors - B41896C4108M000 1000UF 16V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details