EPCOS AG 1200UF 16V Capacitor B41890A4128M

Description
CAP ALUM 1200UF 20% 16V RADIAL Product overview: B41890A4128M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41890A4128M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1200UF 20% 16V RADIAL Product overview: B41890A4128M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41890A4128M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200UF 16V Capacitor
58-B41890A4128M
1200UF 16V Capacitor 58-B41890A4128M
CAP ALUM 1200UF 20% 16V RADIAL Product overview: B41890A4128M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41890A4128M can be used for catalog matching and distributor lookup.

CAP ALUM 1200UF 20% 16V RADIAL Product overview: B41890A4128M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41890A4128M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41890A4128M - 766740-B41890A4128M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41890A4128M
766740-B41890A4128M
Aluminum Capacitors - B41890A4128M 766740-B41890A4128M
Manufacturer: EPCOS (TDK) Win Source Part Number: 766740-B41890A4128M Series: B41890 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 16V Applications: General Capacitance: 1200μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 55 mOhm ESR (Equivalent Series Resistance): 66 mOhm @ 10kHz Lifetime @ Temp.: 20000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - High Frequency: 1.82A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766740-B41890A4128M
Series: B41890
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 16V
Applications: General
Capacitance: 1200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 55 mOhm
ESR (Equivalent Series Resistance): 66 mOhm @ 10kHz
Lifetime @ Temp.: 20000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - High Frequency: 1.82A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41890A4128M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41890A4128M
Capacitors - Aluminum Electrolytic Capacitors B41890A4128M
CAP ALUM 1200UF 20% 16V RADIAL

CAP ALUM 1200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B41890A4128M 766740-B41890A4128M B41890A4128M
Product Name 1200UF 16V Capacitor Aluminum Capacitors - B41890A4128M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details