Aluminum Electrolytic Capacitors: Single-ended
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 39mOhm @ 10kHz 10000 Hrs @ 105°C
Win Source Part Number: 990099-B41888G6108M0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41888
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 175
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Impedance: 36 mOhms
ESR (Equivalent Series Resistance): 39mOhm @ 10kHz
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41888G6108M,B41888G
Ripple Current @ High Frequency: 2.541 A @ 100 kHz
Cap Aluminum Lytic 1000uF 50V 20% (18 X 20mm) Radial 7.5mm 0.039 Ohm 2.541A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888G6108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 50V, 0.039 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 50V, 0.039 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888G6108M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 50V RADIAL
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41888G6108M000 | 495-6083-ND | 990099-B41888G6108M000 | 58-B41888G6108M000 | B41888G6108M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Automotive 1000uF 50V 0.039 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Applications | Automotive | Automotive; Automotive |