Aluminum Electrolytic Capacitors: Single-ended
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 18mOhm @ 10kHz 10000 Hrs @ 105°C
Cap Aluminum Lytic 3300uF 35V 20% (18 X 31.5mm) Radial 7.5mm 0.018 Ohm 4.247A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888D7338M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3300uF, 35V, 0.018 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3300uF, 35V, 0.018 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888D7338M000 can be used for catalog matching and distributor lookup.
CAP ALUM 3300UF 20% 35V RADIAL
CAP, 3300µF, 35V, 20% ROHS COMPLIANT: YES
CAP ALUM 3300UF 20% 35V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41888D7338M000 | 495-B41888D7338M000-ND | 58-B41888D7338M000 | B41888D7338M000 | 16AC3057 | B41888D7338M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Automotive 3300uF 35V 0.018 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Μf, 35V, 20% Rohs Compliant Epcos | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Applications | Automotive | Automotive; Automotive |