Aluminum Electrolytic Capacitors: Single-ended
Cap Aluminum Lytic 4700uF 35V 20% (18 X 40mm) Radial 7.5mm 0.013 Ohm 5.327A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888C7478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 35V, 0.013 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 35V, 0.013 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C7478M000 can be used for catalog matching and distributor lookup.
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 13mOhm @ 10kHz 10000 Hrs @ 105°C
CAP ALUM 4700UF 20% 35V RADIAL
CAP, 4700µF, 35V, 20%; Capacitance:4700µF; Voltage Rating:35V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:40mm; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41888C7478M000 | 58-B41888C7478M000 | B41888C7478M000-ND | B41888C7478M000 | 16AC3050 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Automotive 4700uF 35V 0.013 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Μf, 35V, 20%; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| RoHS Compliant | Yes | Yes |