EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41888C7108M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41888C7108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41888C7108M000
Aluminum Electrolytic Capacitors: Single-ended B41888C7108M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6060-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6060-ND
Aluminum Electrolytic Capacitors 495-6060-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 30mOhm @ 10kHz 10000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 30mOhm @ 10kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 35V 0.03 Ohm Capacitor
58-B41888C7108M000
Automotive 1000uF 35V 0.03 Ohm Capacitor 58-B41888C7108M000
Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 25mm) Radial 5mm 0.03 Ohm 2.459A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888C7108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 0.03 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C7108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 25mm) Radial 5mm 0.03 Ohm 2.459A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888C7108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 0.03 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C7108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Μf, 35V, 20%; Capacitance Epcos - 16AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, 20%; Capacitance Epcos
16AC3046
Cap, 1000Μf, 35V, 20%; Capacitance Epcos 16AC3046
CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:B41888 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41888C7108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41888C7108M000
Capacitors - Aluminum Electrolytic Capacitors B41888C7108M000
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41888C7108M000 495-6060-ND 58-B41888C7108M000 16AC3046 B41888C7108M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors Automotive 1000uF 35V 0.03 Ohm Capacitor Cap, 1000Μf, 35V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1713265 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details