EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41888C6477M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41888C6477M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41888C6477M000
Aluminum Electrolytic Capacitors: Single-ended B41888C6477M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1118507-B41888C6477M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1118507-B41888C6477M000
Capacitors - Aluminum Electrolytic Capacitors 1118507-B41888C6477M000
Win Source Part Number: 1118507-B41888C6477M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41888 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 350 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Impedance: 60 mOhms ESR (Equivalent Series Resistance): 65mOhm @ 10kHz Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-6041,B41888C6477 M-ND,B41888C6477M Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Win Source Part Number: 1118507-B41888C6477M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41888
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 350
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Impedance: 60 mOhms
ESR (Equivalent Series Resistance): 65mOhm @ 10kHz
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-6041,B41888C6477M-ND,B41888C6477M
Ripple Current @ High Frequency: 1.8 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-6041-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6041-ND
Aluminum Electrolytic Capacitors 495-6041-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 10kHz 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 65mOhm @ 10kHz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 50V 0.065 Ohm Capacitor
58-B41888C6477M000
Automotive 470uF 50V 0.065 Ohm Capacitor 58-B41888C6477M000
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 0.065 Ohm 1.8A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888C6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 50V, 0.065 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 50V, 0.065 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C6477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 0.065 Ohm 1.8A 10000h 105°C Bulk Automotive AEC-Q200 Product overview: B41888C6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 50V, 0.065 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 50V, 0.065 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41888C6477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41888C6477M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41888C6477M000
Capacitors - Aluminum Electrolytic Capacitors B41888C6477M000
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41888C6477M000 1118507-B41888C6477M000 495-6041-ND 58-B41888C6477M000 B41888C6477M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive 470uF 50V 0.065 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details