2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 57mOhm @ 10kHz 1000 Hrs @ 150°C
CAP ALUM 2200UF 20% 16V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B41868R4228M-ND | B41868R4228M |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |