EPCOS AG Aluminum Electrolytic Capacitors B41866G8687M008

Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 94mOhm @ 10kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 94mOhm @ 10kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B41866G8687M008-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41866G8687M008-ND
Aluminum Electrolytic Capacitors B41866G8687M008-ND
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 94mOhm @ 10kHz 5000 Hrs @ 125°C

680µF 63V Aluminum Electrolytic Capacitors Radial, Can 94mOhm @ 10kHz 5000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number B41866G8687M008-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details