TDK Corporation Aluminum Electrolytic Capacitors: Single-ended B41866C6227M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41866C6227M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41866C6227M000
Aluminum Electrolytic Capacitors: Single-ended B41866C6227M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
Automotive 220uF 50V 0.574 Ohm Capacitor
58-B41866C6227M000
Automotive 220uF 50V 0.574 Ohm Capacitor 58-B41866C6227M000
Cap Aluminum Lytic 220uF 50V 20% (10 X 20mm) Radial 5mm 0.574 Ohm 0.875A 3000h 125°C Bulk Automotive AEC-Q200 Product overview: B41866C6227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 50V, 0.574 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 50V, 0.574 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866C6227M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 50V 20% (10 X 20mm) Radial 5mm 0.574 Ohm 0.875A 3000h 125°C Bulk Automotive AEC-Q200 Product overview: B41866C6227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 50V, 0.574 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 50V, 0.574 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866C6227M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B41866C6227M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41866C6227M000-ND
Aluminum Electrolytic Capacitors 495-B41866C6227M000-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 134mOhm @ 100kHz 3000 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 134mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41866C6227M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41866C6227M000
Capacitors - Aluminum Electrolytic Capacitors B41866C6227M000
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B41866C6227M000
Aluminum Electrolytic Capacitors - Radial Leaded B41866C6227M000
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 220uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 220uF 20% STD Leads

Buy Now Datasheet
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos - 83AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos
83AH9775
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos 83AH9775
CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41866C6227M000 58-B41866C6227M000 495-B41866C6227M000-ND B41866C6227M000 B41866C6227M000 83AH9775
Product Name Aluminum Electrolytic Capacitors: Single-ended Automotive 220uF 50V 0.574 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details