Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 2200UF 20% 16V RADIAL Product overview: B41866C4228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41866C4228M000 can be used for catalog matching and distributor lookup.
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 100kHz 5000 Hrs @ 125°C
CAP, 2200UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
(PRICE/EACH), ALUMINUM ELECTROLYTIC RADIAL 2200 UF 16 V / /. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 20% STD Leads
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41866C4228M000 | 58-B41866C4228M000 | 495-B41866C4228M000-ND | 83AH9773 | 131752749 | B41866C4228M000 | B41866C4228M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 2200UF 16V Capacitor | Aluminum Electrolytic Capacitors | Cap, 2200Uf, 16V, Alu Elec, Radial Rohs Compliant Epcos | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| RoHS Compliant | Yes | Yes |