Aluminum Electrolytic Capacitors: Single-ended
5600µF 25V Aluminum Electrolytic Capacitors Radial, Can 20mOhm @ 10kHz 5000 Hrs @ 105°C
Cap Aluminum Lytic 5600uF 25V 20% (18 X 35mm) Radial 7.5mm 0.02 Ohm 3.864A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858D5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5600uF, 25V, 0.02 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 5600uF, 25V, 0.02 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858D5568M000 can be used for catalog matching and distributor lookup.
CAP, 5600µF, 25V, 20%; Capacitance:5600µF; Voltage Rating:25V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes
CAP ALUM 5600UF 20% 25V RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858D5568M000 | 495-B41858D5568M000-ND | 58-B41858D5568M000 | 16AC3027 | B41858D5568M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Automotive 5600uF 25V 0.02 Ohm Capacitor | Cap, 5600Μf, 25V, 20%; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Applications | Automotive | Automotive; Automotive |