Aluminum Electrolytic Capacitors: Single-ended
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 30mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 2200UF 20% 25V RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B41858D5228M000 | B41858D5228M000-ND | B41858D5228M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Applications | Automotive | Automotive; Automotive |