EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C9567M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C9567M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C9567M000
Aluminum Electrolytic Capacitors: Single-ended B41858C9567M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6096-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6096-ND
Aluminum Electrolytic Capacitors 495-6096-ND
560µF 100V Aluminum Electrolytic Capacitors Radial, Can 68mOhm @ 10kHz 5000 Hrs @ 105°C

560µF 100V Aluminum Electrolytic Capacitors Radial, Can 68mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
560UF 100V Capacitor
58-B41858C9567M000
560UF 100V Capacitor 58-B41858C9567M000
CAP ALUM 560UF 20% 100V RADIAL Product overview: B41858C9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C9567M000 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 100V RADIAL Product overview: B41858C9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C9567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 560Μf, 100V, 20%; Capacitance Epcos - 16AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 100V, 20%; Capacitance Epcos
16AC3024
Cap, 560Μf, 100V, 20%; Capacitance Epcos 16AC3024
CAP, 560µF, 100V, 20%; Capacitance:560µF; Voltage Rating:100V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

CAP, 560µF, 100V, 20%; Capacitance:560µF; Voltage Rating:100V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 131758992 - Radwell International
Willingboro, NJ, United States
Capacitor
131758992
Capacitor 131758992
CAP, 560F, 100V, 20%; CAPACITANCE:560F; VOLTAGE RATING:100V; PRODUCT RANGE:B41858 SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:35MM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 560F, 100V, 20%; CAPACITANCE:560F; VOLTAGE RATING:100V; PRODUCT RANGE:B41858 SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:35MM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C9567M000 495-6096-ND 58-B41858C9567M000 16AC3024 131758992
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 560UF 100V Capacitor Cap, 560Μf, 100V, 20%; Capacitance Epcos Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF 5.60E8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers