EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C8477M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C8477M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C8477M000
Aluminum Electrolytic Capacitors: Single-ended B41858C8477M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - B41858C8477M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41858C8477M000-ND
Aluminum Electrolytic Capacitors B41858C8477M000-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 104mOhm @ 10kHz 5000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 104mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470UF 63V Capacitor
58-B41858C8477M000
470UF 63V Capacitor 58-B41858C8477M000
CAP ALUM 470UF 20% 63V RADIAL Product overview: B41858C8477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C8477M000 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 63V RADIAL Product overview: B41858C8477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C8477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1211622-B41858C8477M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1211622-B41858C8477M000
Capacitors - Aluminum Electrolytic Capacitors 1211622-B41858C8477M000
Win Source Part Number: 1211622-B41858C8477M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41858 Package: Bulk Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 250 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.295" (7.50mm) Impedance: 94 mOhms ESR (Equivalent Series Resistance): 104mOhm @ 10kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: EPCOS - TDK Electronics Other Names: B41858C8477M-ND,B418 58C8477M Product Status: Obsolete Ripple Current @ High Frequency: 1.272 A @ 100 kHz

Win Source Part Number: 1211622-B41858C8477M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41858
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 250
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 94 mOhms
ESR (Equivalent Series Resistance): 104mOhm @ 10kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: EPCOS - TDK Electronics
Other Names: B41858C8477M-ND,B41858C8477M
Product Status: Obsolete
Ripple Current @ High Frequency: 1.272 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C8477M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C8477M000
Capacitors - Aluminum Electrolytic Capacitors B41858C8477M000
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C8477M000 B41858C8477M000-ND 58-B41858C8477M000 1211622-B41858C8477M000 B41858C8477M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 470UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details