Aluminum Electrolytic Capacitors: Single-ended
Cap Aluminum Lytic 3900uF 35V 20% (18 X 35mm) Radial 7.5mm 0.02 Ohm 3.864A 5000h 105°C Bulk Automotive AEC-Q200 Product overview: B41858C7398M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3900uF, 35V, 0.02 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3900uF, 35V, 0.02 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7398M000 can be used for catalog matching and distributor lookup.
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can 20mOhm @ 10kHz 5000 Hrs @ 105°C
CAP ALUM 3900UF 20% 35V RADIAL
CAP ALUM 3900UF 20% 35V RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41858C7398M000 | 58-B41858C7398M000 | B41858C7398M000-ND | B41858C7398M000 | B41858C7398M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Automotive 3900uF 35V 0.02 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| RoHS Compliant | Yes |