EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B41858C7228M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B41858C7228M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B41858C7228M000
Aluminum Electrolytic Capacitors: Single-ended B41858C7228M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Singapore, Singapore
2200UF 35V Capacitor
58-B41858C7228M000
2200UF 35V Capacitor 58-B41858C7228M000
CAP ALUM 2200UF 20% 35V RADIAL Product overview: B41858C7228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 35V RADIAL Product overview: B41858C7228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41858C7228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6084-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6084-ND
Aluminum Electrolytic Capacitors 495-6084-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 27mOhm @ 10kHz 5000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 27mOhm @ 10kHz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2200Μf, 35V, 20%; Capacitance Epcos - 16AC3015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, 20%; Capacitance Epcos
16AC3015
Cap, 2200Μf, 35V, 20%; Capacitance Epcos 16AC3015
CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:B41858 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41858C7228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41858C7228M000
Capacitors - Aluminum Electrolytic Capacitors B41858C7228M000
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41858C7228M000 58-B41858C7228M000 495-6084-ND 16AC3015 B41858C7228M000
Product Name Aluminum Electrolytic Capacitors: Single-ended 2200UF 35V Capacitor Aluminum Electrolytic Capacitors Cap, 2200Μf, 35V, 20%; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers